Skyworks Solutions, Inc. Power Amplifier Module for Quad-Band GSM / GPRS / EDGE SKY77351-13

Description
PAM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
PAM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for Quad-Band GSM / GPRS / EDGE - SKY77351-13 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for Quad-Band GSM / GPRS / EDGE
SKY77351-13
Power Amplifier Module for Quad-Band GSM / GPRS / EDGE SKY77351-13
PAM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

PAM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY77351-13
1250524-SKY77351-13
RF Amplifiers - SKY77351-13 1250524-SKY77351-13
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250524-SKY77351-13 Manufacturer Homepage: www.skyworksinc.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1250524-SKY77351-13
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SKY77351-13
RF and Wireless - RF Amplifiers SKY77351-13
QUAD-BAND LINEAR GSM/GPRS/EDGE P

QUAD-BAND LINEAR GSM/GPRS/EDGE P

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY77351-13 1250524-SKY77351-13 SKY77351-13
Product Name Power Amplifier Module for Quad-Band GSM / GPRS / EDGE RF Amplifiers - SKY77351-13 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 824 to 1910 MHz
Output Power 33.5 to 35.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Smart Energy/ZigBee Front End Module - SE2432L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
860 MHz to 894 MHz Small-Cell Power Amplifier Module - AWB7225 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 860 to 894 MHz
View Details