Skyworks Solutions, Inc. RF Amplifiers - SKY77344-21 SKY77344-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324969-SKY77344-21 Frequency: 824MHz, 880MHz, 915MHz, 1.71GHz, 1.785GHz, 1.85GHz ~ 849MHz, 1.91GHz P1dB: 35dBm RF Type: Cellular, DCS, EDGE, GSM, PCS Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Status: Obsolete Manufacturer Package: 20-SMD Module Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 4.8V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324969-SKY77344-21 Frequency: 824MHz, 880MHz, 915MHz, 1.71GHz, 1.785GHz, 1.85GHz ~ 849MHz, 1.91GHz P1dB: 35dBm RF Type: Cellular, DCS, EDGE, GSM, PCS Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Status: Obsolete Manufacturer Package: 20-SMD Module Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY77344-21
324969-SKY77344-21
RF Amplifiers - SKY77344-21 324969-SKY77344-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324969-SKY77344-21 Frequency: 824MHz, 880MHz, 915MHz, 1.71GHz, 1.785GHz, 1.85GHz ~ 849MHz, 1.91GHz P1dB: 35dBm RF Type: Cellular, DCS, EDGE, GSM, PCS Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Status: Obsolete Manufacturer Package: 20-SMD Module Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 4.8V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 324969-SKY77344-21
Frequency: 824MHz, 880MHz, 915MHz, 1.71GHz, 1.785GHz, 1.85GHz ~ 849MHz, 1.91GHz
P1dB: 35dBm
RF Type: Cellular, DCS, EDGE, GSM, PCS
Categories: RF/IF and RFID
Supplier Device Package: 20-MCM (5x5)
Status: Obsolete
Manufacturer Package: 20-SMD Module
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 4.8V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SKY77344-21
RF and Wireless - RF Amplifiers SKY77344-21
IC AMP CEL 824MHZ 880MHZ 20MCM

IC AMP CEL 824MHZ 880MHZ 20MCM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 324969-SKY77344-21 SKY77344-21
Product Name RF Amplifiers - SKY77344-21 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-4+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details