Skyworks Solutions, Inc. Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz) SKY77198-12

Description
PAM for TD-SCDMA
Request a Quote
Description
PAM for TD-SCDMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz) - SKY77198-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz)
SKY77198-12
Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz) SKY77198-12
PAM for TD-SCDMA

PAM for TD-SCDMA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77198-12
Product Name Power Amplifier Module for TD-SCDMA (1880–1920 MHz, 2010-2025 MHz)
Amplifier Type Power Amplifier
Frequency Range 1880 to 2025 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
RF Amplifiers - ACA2407RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers
Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details