Skyworks Solutions, Inc.
Dual-Band PA Module for WCDMA / HSDPA Band I (1920-1980 MHz) and Band VIII (880-915 MHz)
SKY77195
Description
PAM for WCDMA / HSDPA
Request a Quote
Email Supplier
Description
PAM for WCDMA / HSDPA
Request a Quote
Email Supplier
Suppliers
Dual-Band PA Module for WCDMA / HSDPA Band I (1920-1980 MHz) and Band VIII (880-915 MHz)
SKY77195
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77195 |
|
Product Name
|
Dual-Band PA Module for WCDMA / HSDPA Band I (1920-1980 MHz) and Band VIII (880-915 MHz) |
|
Frequency Range
|
880 to 1980 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
1930 to 1995 MHz
View Details
Minimum Gain
29.3 dB
Maximum Gain
29.3 dB
Noise Figure
3 dB
View Details
Applications
RF Microwave
Frequency Range
2400 to 2500 MHz
Minimum Gain
33.5 dB
View Details
3 suppliers