Skyworks Solutions, Inc. Power Amplifier Module for WCDMA / HSDPA Band VIII (880-915 MHz) SKY77189

Description
PAM for WCDMA / HSDPA
Request a Quote
Description
PAM for WCDMA / HSDPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for WCDMA / HSDPA Band VIII (880-915 MHz) - SKY77189 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for WCDMA / HSDPA Band VIII (880-915 MHz)
SKY77189
Power Amplifier Module for WCDMA / HSDPA Band VIII (880-915 MHz) SKY77189
PAM for WCDMA / HSDPA

PAM for WCDMA / HSDPA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77189
Product Name Power Amplifier Module for WCDMA / HSDPA Band VIII (880-915 MHz)
Amplifier Type Power Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Sky5® Front-End Module for NR, LTE, WCDMA, and CDMA - SKY58260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65611-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Package Type Surface Mount; Plugin; DFN, 6-pin
View Details
5 suppliers
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details