Skyworks Solutions, Inc. 2.4 GHz 802.11b/g/n Power Amplifier SE2574BL-R

Description
The SE2574BL-R is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.9mm form factor. The SE2574BL-R is designed for ease of use, with all the critical input and output matching integrated. The SE2574BL-R includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 μs typical.
Request a Quote Datasheet
Description
The SE2574BL-R is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.9mm form factor. The SE2574BL-R is designed for ease of use, with all the critical input and output matching integrated. The SE2574BL-R includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 μs typical.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 802.11b/g/n Power Amplifier - SE2574BL-R - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz 802.11b/g/n Power Amplifier
SE2574BL-R
2.4 GHz 802.11b/g/n Power Amplifier SE2574BL-R
The SE2574BL-R is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.9mm form factor. The SE2574BL-R is designed for ease of use, with all the critical input and output matching integrated. The SE2574BL-R includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 μs typical.

The SE2574BL-R is a complete 802.11 b/g WLAN discrete power amplifier. The device provides all the functionality of the power amplifier, power detector, filter, associated input, inter-stage and output matching in an ultra compact 2mm x 2mm x 0.9mm form factor.
The SE2574BL-R is designed for ease of use, with all the critical input and output matching integrated. The SE2574BL-R includes a transmitter power detector with 20 dB of dynamic range and a digital Enable for power on/off control. Harmonic filters and an input 3.2GHz LO rejection filter are integrated on-chip. The power ramp rise/fall time is 0.7 μs typical.

Supplier's Site
RF Amplifiers - 863-2117-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2117-2-ND
RF Amplifiers 863-2117-2-ND
RF Amplifier IC 802.11b/g/n, WLAN 2.4GHz ~ 2.5GHz 8-QFN (2x2)

RF Amplifier IC 802.11b/g/n, WLAN 2.4GHz ~ 2.5GHz 8-QFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-2117-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2117-1-ND
RF Amplifiers 863-2117-1-ND
RF Amplifier IC 802.11b/g/n, WLAN 2.4GHz ~ 2.5GHz 8-QFN (2x2)

RF Amplifier IC 802.11b/g/n, WLAN 2.4GHz ~ 2.5GHz 8-QFN (2x2)

Buy Now Datasheet
RF & MW Power Amplifier - SE2574BL-R - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE2574BL-R
RF & MW Power Amplifier SE2574BL-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SE2574BL-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2574BL-R
RF and Wireless - RF Amplifiers SE2574BL-R
IC AMP 802.11B/G/N 2.4GHZ 8QFN

IC AMP 802.11B/G/N 2.4GHZ 8QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SE2574BL-R 863-2117-2-ND SE2574BL-R SE2574BL-R
Product Name 2.4 GHz 802.11b/g/n Power Amplifier RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 27 dB 29 dB ? to 29 dB
Maximum Gain 27 dB 29 dB 27 dB 29 dB
Package Type Surface Mount; Plugin; QFN, 8-pin Surface Mount; 8-VFDFN Exposed Pad QFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF & MW Power Amplifier - SKY65137-11-B - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4900 to 5900 MHz
Maximum Gain 26 dB
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2603L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details