Skyworks Solutions, Inc.
Power Amplifier Module for WCDMA / HSDPA (1920–1980 MHz)
SKY77182
Description
PAM for WCDMA/HSDPA
Request a Quote
Email Supplier
Description
PAM for WCDMA/HSDPA
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for WCDMA / HSDPA (1920–1980 MHz)
SKY77182
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77182 |
|
Product Name
|
Power Amplifier Module for WCDMA / HSDPA (1920–1980 MHz) |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
1920 to 1980 MHz
|
|
Minimum Gain
|
29 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Minimum Gain
21.5 dB
Noise Figure
6.5 dB
View Details
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
32 dB
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details