Skyworks Solutions, Inc. LTE Universal Multi-Band Front-End Module for IoT SKY68001-41

Description
LTE Universal Multi-Band Front-End Module for IoT
Request a Quote
Description
LTE Universal Multi-Band Front-End Module for IoT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE Universal Multi-Band Front-End Module for IoT - SKY68001-41 - Skyworks Solutions, Inc.
Irvine, CA, United States
LTE Universal Multi-Band Front-End Module for IoT
SKY68001-41
LTE Universal Multi-Band Front-End Module for IoT SKY68001-41
LTE Universal Multi-Band Front-End Module for IoT

LTE Universal Multi-Band Front-End Module for IoT

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY68001-41
Product Name LTE Universal Multi-Band Front-End Module for IoT
Frequency Range 699 to 1980 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details