Skyworks Solutions, Inc. 0.30- 0.7 GHz Low Noise, High Linearity Amplifier SKY67110-396LF

Description
Please note: SKY67110-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF The SKY67110-396LF is high linearity GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high compression point, very low noise figure, and exceptional linearity. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 65 and 85 mA. Noise Figure of 0.65 dB, 21 dB Gain and 37 dBm OIP3 are achievable at 0.45 GHz with 5V supply and 75 ma of bias current. This LNA is ideal for UHF, 433 MHz ISM Band and Low Band Cellular receiver applications such as TETRA, RFID, Land Mobile Radio and 4G LTE The SKY67110-396LF operates in the frequency range of 300 to 700 MHz and the associated evaluation board is optimized for operation at 450 MHz. Evaluation boards optimized for different frequency ranges are available upon request. For the 700 - 900 MHz Cellular & TETRA bands we recommend the SKY67021-396LF, for 1700 – 2100 Cellular we recommend the pin compatible SKY67022-396LF and for 2300 – 2700 Cellular the SKY67023-396LF. All of these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote Datasheet
Description
Please note: SKY67110-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF The SKY67110-396LF is high linearity GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high compression point, very low noise figure, and exceptional linearity. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 65 and 85 mA. Noise Figure of 0.65 dB, 21 dB Gain and 37 dBm OIP3 are achievable at 0.45 GHz with 5V supply and 75 ma of bias current. This LNA is ideal for UHF, 433 MHz ISM Band and Low Band Cellular receiver applications such as TETRA, RFID, Land Mobile Radio and 4G LTE The SKY67110-396LF operates in the frequency range of 300 to 700 MHz and the associated evaluation board is optimized for operation at 450 MHz. Evaluation boards optimized for different frequency ranges are available upon request. For the 700 - 900 MHz Cellular & TETRA bands we recommend the SKY67021-396LF, for 1700 – 2100 Cellular we recommend the pin compatible SKY67022-396LF and for 2300 – 2700 Cellular the SKY67023-396LF. All of these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.30- 0.7 GHz Low Noise, High Linearity Amplifier - SKY67110-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.30- 0.7 GHz Low Noise, High Linearity Amplifier
SKY67110-396LF
0.30- 0.7 GHz Low Noise, High Linearity Amplifier SKY67110-396LF
Please note: SKY67110-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF The SKY67110-396LF is high linearity GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high compression point, very low noise figure, and exceptional linearity. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 65 and 85 mA. Noise Figure of 0.65 dB, 21 dB Gain and 37 dBm OIP3 are achievable at 0.45 GHz with 5V supply and 75 ma of bias current. This LNA is ideal for UHF, 433 MHz ISM Band and Low Band Cellular receiver applications such as TETRA, RFID, Land Mobile Radio and 4G LTE The SKY67110-396LF operates in the frequency range of 300 to 700 MHz and the associated evaluation board is optimized for operation at 450 MHz. Evaluation boards optimized for different frequency ranges are available upon request. For the 700 - 900 MHz Cellular & TETRA bands we recommend the SKY67021-396LF, for 1700 – 2100 Cellular we recommend the pin compatible SKY67022-396LF and for 2300 – 2700 Cellular the SKY67023-396LF. All of these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Please note: SKY67110-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67150-396LF

The SKY67110-396LF is high linearity GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, high compression point, very low noise figure, and exceptional linearity.
The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 65 and 85 mA. Noise Figure of 0.65 dB, 21 dB Gain and 37 dBm OIP3 are achievable at 0.45 GHz with 5V supply and 75 ma of bias current. This LNA is ideal for UHF, 433 MHz ISM Band and Low Band Cellular receiver applications such as TETRA, RFID, Land Mobile Radio and 4G LTE
The SKY67110-396LF operates in the frequency range of 300 to 700 MHz and the associated evaluation board is optimized for operation at 450 MHz. Evaluation boards optimized for different frequency ranges are available upon request. For the 700 - 900 MHz Cellular & TETRA bands we recommend the SKY67021-396LF, for 1700 – 2100 Cellular we recommend the pin compatible SKY67022-396LF and for 2300 – 2700 Cellular the SKY67023-396LF. All of these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Supplier's Site
RF Amplifiers - 863-1670-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1670-2-ND
RF Amplifiers 863-1670-2-ND
RF Amplifier IC GPS 1.575GHz 8-DFN (2x2)

RF Amplifier IC GPS 1.575GHz 8-DFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236209-SKY67110-396LF
RF/IF and RFID - RF Amplifiers 1236209-SKY67110-396LF
Win Source Part Number: 1236209-SKY67110-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 16.5dB Noise Figure: 1.9dB RF Type: GPS Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1670-6,863-1670- 1,863-1670-2 Product Status: Obsolete

Win Source Part Number: 1236209-SKY67110-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 16.5dB
Noise Figure: 1.9dB
RF Type: GPS
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1670-6,863-1670-1,863-1670-2
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67110-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67110-396LF
RF and Wireless - RF Amplifiers SKY67110-396LF
IC RF AMP GPS 1.575GHZ 8DFN

IC RF AMP GPS 1.575GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67110-396LF 863-1670-2-ND 1236209-SKY67110-396LF SKY67110-396LF
Product Name 0.30- 0.7 GHz Low Noise, High Linearity Amplifier RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems GPS RF Microwave
Frequency Range 300 to 700 MHz 1575 MHz 1575 MHz 1575 MHz
Minimum Gain 21 dB 16.5 dB 16.5 dB ? to 16.5 dB
Maximum Gain 21 dB 16.5 dB 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8050 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
RF & MW Power Amplifier - SE5004L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5150 to 5850 MHz
Maximum Gain 32 dB
View Details
4 suppliers
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers