Skyworks Solutions, Inc. RF Amplifiers - SE2623L-RN SE2623L-RN

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894128-SE2623L-RN Features: RF Amplifier IC 802.11b/g/n/ac, WLAN 2.4GHz 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SE2623 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894128-SE2623L-RN Features: RF Amplifier IC 802.11b/g/n/ac, WLAN 2.4GHz 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SE2623 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SE2623L-RN - 894128-SE2623L-RN - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SE2623L-RN
894128-SE2623L-RN
RF Amplifiers - SE2623L-RN 894128-SE2623L-RN
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894128-SE2623L-RN Features: RF Amplifier IC 802.11b/g/n/ac, WLAN 2.4GHz 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Family Name: SE2623 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894128-SE2623L-RN
Features: RF Amplifier IC 802.11b/g/n/ac, WLAN 2.4GHz 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SE2623
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000

Buy Now
RF and Wireless - RF Amplifiers - SE2623L-RN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2623L-RN
RF and Wireless - RF Amplifiers SE2623L-RN
IC RF POWER AMP 2.4GHZ 16QFN

IC RF POWER AMP 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 894128-SE2623L-RN SE2623L-RN
Product Name RF Amplifiers - SE2623L-RN RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA715N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details