Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SKY67003-396LF

Description
Win Source Part Number: 1113842-SKY67003-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.6GHz Frequency: 2GHz ~ 3.0GHz Gain: 18.5dB Noise Figure: 1.1dB Current - Supply: 100mA P1dB: 19.7dBm RF Type: General Purpose Voltage - Supply: 3.3V ~ 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1459-2,863-1459- 1,SKY67003396LF,863- 1459-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1113842-SKY67003-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.6GHz Frequency: 2GHz ~ 3.0GHz Gain: 18.5dB Noise Figure: 1.1dB Current - Supply: 100mA P1dB: 19.7dBm RF Type: General Purpose Voltage - Supply: 3.3V ~ 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1459-2,863-1459- 1,SKY67003396LF,863- 1459-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1113842-SKY67003-396LF
RF/IF and RFID - RF Amplifiers 1113842-SKY67003-396LF
Win Source Part Number: 1113842-SKY67003-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.6GHz Frequency: 2GHz ~ 3.0GHz Gain: 18.5dB Noise Figure: 1.1dB Current - Supply: 100mA P1dB: 19.7dBm RF Type: General Purpose Voltage - Supply: 3.3V ~ 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1459-2,863-1459- 1,SKY67003396LF,863- 1459-6 Product Status: Obsolete

Win Source Part Number: 1113842-SKY67003-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.6GHz
Frequency: 2GHz ~ 3.0GHz
Gain: 18.5dB
Noise Figure: 1.1dB
Current - Supply: 100mA
P1dB: 19.7dBm
RF Type: General Purpose
Voltage - Supply: 3.3V ~ 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1459-2,863-1459-1,SKY67003396LF,863-1459-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1113842-SKY67003-396LF
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Frequency Range 2000 to 3000 MHz
Minimum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13.5 to 15 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details