Skyworks Solutions, Inc. RF Amplifiers - SKY67002-396LF SKY67002-396LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324866-SKY67002-396L F Packaging: Reel - TR Test Frequency: 1.85GHz Frequency: 1.6GHz to 2.1GHz Gain: 17.5dB Noise Figure: 0.65dB P1dB: 3.5dBm RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324866-SKY67002-396L F Packaging: Reel - TR Test Frequency: 1.85GHz Frequency: 1.6GHz to 2.1GHz Gain: 17.5dB Noise Figure: 0.65dB P1dB: 3.5dBm RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY67002-396LF
324866-SKY67002-396LF
RF Amplifiers - SKY67002-396LF 324866-SKY67002-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324866-SKY67002-396L F Packaging: Reel - TR Test Frequency: 1.85GHz Frequency: 1.6GHz to 2.1GHz Gain: 17.5dB Noise Figure: 0.65dB P1dB: 3.5dBm RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 324866-SKY67002-396LF
Packaging: Reel - TR
Test Frequency: 1.85GHz
Frequency: 1.6GHz to 2.1GHz
Gain: 17.5dB
Noise Figure: 0.65dB
P1dB: 3.5dBm
RF Type: CDMA, GSM, TDMA, WCDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 863-1394-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1394-2-ND
RF Amplifiers 863-1394-2-ND
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.6GHz ~ 2.1GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, TDMA, WCDMA 1.6GHz ~ 2.1GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67002-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67002-396LF
RF and Wireless - RF Amplifiers SKY67002-396LF
IC AMP CDMA 1.6GHZ-2.1GHZ 8DFN

IC AMP CDMA 1.6GHZ-2.1GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 324866-SKY67002-396LF 863-1394-2-ND SKY67002-396LF
Product Name RF Amplifiers - SKY67002-396LF RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 1600 to 2100 MHz 1600 to 2100 MHz 1600 to 2100 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Noise Figure 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2225-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details