Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SKY66397-11

Description
Win Source Part Number: 1006228-SKY66397-11 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SKY66397-11TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1006228-SKY66397-11 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SKY66397-11TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1006228-SKY66397-11
RF/IF and RFID - RF Amplifiers 1006228-SKY66397-11
Win Source Part Number: 1006228-SKY66397-11 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel (TR) Standard Package: 2,500 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SKY66397-11TR Product Status: Obsolete

Win Source Part Number: 1006228-SKY66397-11
Category: RF/IF and RFID>RF Amplifiers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY66397-11TR
Product Status: Obsolete

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SKY66397-11
RF and Wireless - RF Amplifiers SKY66397-11
IC POWER AMP HI EFF 16MCM

IC POWER AMP HI EFF 16MCM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1006228-SKY66397-11 SKY66397-11
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details