Skyworks Solutions, Inc. RF Amplifiers - SKY66299-21 SKY66299-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895270-SKY66299-21 Features: RF Amplifier IC General Purpose 1.9GHz ~ 2GHz 16-MCM (5x5) Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-MCM (5x5) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895270-SKY66299-21 Features: RF Amplifier IC General Purpose 1.9GHz ~ 2GHz 16-MCM (5x5) Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-MCM (5x5) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY66299-21 - 895270-SKY66299-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY66299-21
895270-SKY66299-21
RF Amplifiers - SKY66299-21 895270-SKY66299-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895270-SKY66299-21 Features: RF Amplifier IC General Purpose 1.9GHz ~ 2GHz 16-MCM (5x5) Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-MCM (5x5) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895270-SKY66299-21
Features: RF Amplifier IC General Purpose 1.9GHz ~ 2GHz 16-MCM (5x5)
Package: Reel - TR
Package: 16-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 16-MCM (5x5)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
SKY66299-21
RF and Wireless - RF Amplifiers SKY66299-21
IC RF AMP GPS 1.9GHZ-2GHZ 16MCM

IC RF AMP GPS 1.9GHZ-2GHZ 16MCM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 895270-SKY66299-21 SKY66299-21
Product Name RF Amplifiers - SKY66299-21 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE5005L-R - 028228-SE5005L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5750 MHz
Minimum Gain 34 dB
View Details
3 suppliers
RF Amplifiers - 2312-QPA2966-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details