Skyworks Solutions, Inc. RF Amplifiers AWB7229P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1885-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1885-2-ND
RF Amplifiers 863-1885-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-SMD Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7229P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7229P8
RF and Wireless - RF Amplifiers AWB7229P8
IC AMP HSDPA 925MHZ-960MHZ 14SMD

IC AMP HSDPA 925MHZ-960MHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 863-1885-2-ND AWB7229P8
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 925 to 960 MHz 925 to 960 MHz
Minimum Gain 29 dB ? to 29 dB
Maximum Gain 29 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA2611TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 8000 to 12000 MHz
View Details
Specs
Applications RF Microwave
View Details