Skyworks Solutions, Inc. 169 to 170 MHz Transmit / Receive Front-End Module SKY66121-11

Description
Please note: SKY66121-11 is being discontinued and is not recommended for new designs. The SKY66121-11 is a high-performance, transmit / receive (Tx / Rx) front-end module (FEM). The device includes a power amplifier (PA) capable of more than +30 dBm of transmit output power (VCC = 3.6 V). All functionality can be controlled by a two-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current. The receive chain consists of a low-loss single-pole, double-throw (SPDT) switch. Three separate VCC pins enable maximum RF isolation. The SKY66121-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY66121-11 is being discontinued and is not recommended for new designs. The SKY66121-11 is a high-performance, transmit / receive (Tx / Rx) front-end module (FEM). The device includes a power amplifier (PA) capable of more than +30 dBm of transmit output power (VCC = 3.6 V). All functionality can be controlled by a two-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current. The receive chain consists of a low-loss single-pole, double-throw (SPDT) switch. Three separate VCC pins enable maximum RF isolation. The SKY66121-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
169 to 170 MHz Transmit / Receive Front-End Module - SKY66121-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
169 to 170 MHz Transmit / Receive Front-End Module
SKY66121-11
169 to 170 MHz Transmit / Receive Front-End Module SKY66121-11
Please note: SKY66121-11 is being discontinued and is not recommended for new designs. The SKY66121-11 is a high-performance, transmit / receive (Tx / Rx) front-end module (FEM). The device includes a power amplifier (PA) capable of more than +30 dBm of transmit output power (VCC = 3.6 V). All functionality can be controlled by a two-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current. The receive chain consists of a low-loss single-pole, double-throw (SPDT) switch. Three separate VCC pins enable maximum RF isolation. The SKY66121-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY66121-11 is being discontinued and is not recommended for new designs.

The SKY66121-11 is a high-performance, transmit / receive (Tx / Rx) front-end module (FEM). The device includes a power amplifier (PA) capable of more than +30 dBm of transmit output power (VCC = 3.6 V).
All functionality can be controlled by a two-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current.
The receive chain consists of a low-loss single-pole, double-throw (SPDT) switch. Three separate VCC pins enable maximum RF isolation.
The SKY66121-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66121-11
Product Name 169 to 170 MHz Transmit / Receive Front-End Module
Output Power 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 40 to 870 MHz
Minimum Gain 27 dB
View Details
2 suppliers
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
RF Amplifiers - AGB3301RS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 250 to 3000 MHz
View Details
3 suppliers
LMB/MB/HB/UHB Diversity Receive Module - SKY13726-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 28-lead
View Details