Skyworks Solutions, Inc. 1787 to 1930 MHz High-Power RF Front-end Module SKY66104-11

Description
Please note: SKY66104-11 is being discontinued and is not recommended for new designs. The SKY66104-11is a high-performance, highly integrated RF front-end module (FEM) designed for Digitally Enhanced Cordless Telecommunication (DECT) applications operating in the 1880 MHz to 1930 MHz frequency band, and extended applications for the 1787 MHz to 1792 MHz band. The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN) between the PA output and the antenna switch provides ultimate flexibility in DECT applications. A Normal Transmit Power (NTP) input is used to control power between –10 dBm and +25 dBm. NTP is a voltage-operated control with a very high input impedance (>100 kΩ) and a range of 0 V to 1.8 V. The RF blocks operate over a wide supply voltage range from 3.0 V to 4.5 V, which allows the SKY66104-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66104-11 is packaged in a 24-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: SKY66104-11 is being discontinued and is not recommended for new designs. The SKY66104-11is a high-performance, highly integrated RF front-end module (FEM) designed for Digitally Enhanced Cordless Telecommunication (DECT) applications operating in the 1880 MHz to 1930 MHz frequency band, and extended applications for the 1787 MHz to 1792 MHz band. The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN) between the PA output and the antenna switch provides ultimate flexibility in DECT applications. A Normal Transmit Power (NTP) input is used to control power between –10 dBm and +25 dBm. NTP is a voltage-operated control with a very high input impedance (>100 kΩ) and a range of 0 V to 1.8 V. The RF blocks operate over a wide supply voltage range from 3.0 V to 4.5 V, which allows the SKY66104-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66104-11 is packaged in a 24-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1787 to 1930 MHz High-Power RF Front-end Module - SKY66104-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1787 to 1930 MHz High-Power RF Front-end Module
SKY66104-11
1787 to 1930 MHz High-Power RF Front-end Module SKY66104-11
Please note: SKY66104-11 is being discontinued and is not recommended for new designs. The SKY66104-11is a high-performance, highly integrated RF front-end module (FEM) designed for Digitally Enhanced Cordless Telecommunication (DECT) applications operating in the 1880 MHz to 1930 MHz frequency band, and extended applications for the 1787 MHz to 1792 MHz band. The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN) between the PA output and the antenna switch provides ultimate flexibility in DECT applications. A Normal Transmit Power (NTP) input is used to control power between –10 dBm and +25 dBm. NTP is a voltage-operated control with a very high input impedance (>100 kΩ) and a range of 0 V to 1.8 V. The RF blocks operate over a wide supply voltage range from 3.0 V to 4.5 V, which allows the SKY66104-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66104-11 is packaged in a 24-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY66104-11 is being discontinued and is not recommended for new designs.

The SKY66104-11is a high-performance, highly integrated RF front-end module (FEM) designed for Digitally Enhanced Cordless Telecommunication (DECT) applications operating in the 1880 MHz to 1930 MHz frequency band, and extended applications for the 1787 MHz to 1792 MHz band.
The SKY66104-11 is designed for ease of use and maximum flexibility, with fully matched 50 Ω inputs and outputs, and digital controls compatible with 1.4 V to 3 V CMOS levels. An external Output Matching Network (OMN) between the PA output and the antenna switch provides ultimate flexibility in DECT applications.
A Normal Transmit Power (NTP) input is used to control power between –10 dBm and +25 dBm. NTP is a voltage-operated control with a very high input impedance (>100 kΩ) and a range of 0 V to 1.8 V.
The RF blocks operate over a wide supply voltage range from 3.0 V to 4.5 V, which allows the SKY66104-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66104-11 is packaged in a 24-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66104-11
Product Name 1787 to 1930 MHz High-Power RF Front-end Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-SE2623L1-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details