Skyworks Solutions, Inc. 169 to 170 MHz Transmit/Receive Front-end Module SKY66100-11

Description
Please note: SKY66100-11 is being discontinued and is not recommended for new designs. The SKY66100-11 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device includes a Power Amplifier (PA) capable of more than +24 dBm of transmit output power (VCC = 3.6 V) at more than 50 percent PAE for the module (60 percent for the standalone PA). For current-sensitive applications, the PA can be bypassed to save battery current. All functionality can be controlled by a three-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current. The receive chain consists of a low-loss Single-Pole, Triple-Throw (SP3T) switch, which provides an insertion loss of approximately 0.4 dB. Three separate VCC pins enable maximum RF isolation. The SKY66100-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution. Reference Design(s): Texas Instruments: CC1120 / CC1125(opens in a new tab)
Request a Quote
Description
Please note: SKY66100-11 is being discontinued and is not recommended for new designs. The SKY66100-11 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device includes a Power Amplifier (PA) capable of more than +24 dBm of transmit output power (VCC = 3.6 V) at more than 50 percent PAE for the module (60 percent for the standalone PA). For current-sensitive applications, the PA can be bypassed to save battery current. All functionality can be controlled by a three-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current. The receive chain consists of a low-loss Single-Pole, Triple-Throw (SP3T) switch, which provides an insertion loss of approximately 0.4 dB. Three separate VCC pins enable maximum RF isolation. The SKY66100-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution. Reference Design(s): Texas Instruments: CC1120 / CC1125(opens in a new tab)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
169 to 170 MHz Transmit/Receive Front-end Module - SKY66100-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
169 to 170 MHz Transmit/Receive Front-end Module
SKY66100-11
169 to 170 MHz Transmit/Receive Front-end Module SKY66100-11
Please note: SKY66100-11 is being discontinued and is not recommended for new designs. The SKY66100-11 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device includes a Power Amplifier (PA) capable of more than +24 dBm of transmit output power (VCC = 3.6 V) at more than 50 percent PAE for the module (60 percent for the standalone PA). For current-sensitive applications, the PA can be bypassed to save battery current. All functionality can be controlled by a three-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current. The receive chain consists of a low-loss Single-Pole, Triple-Throw (SP3T) switch, which provides an insertion loss of approximately 0.4 dB. Three separate VCC pins enable maximum RF isolation. The SKY66100-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution. Reference Design(s): Texas Instruments: CC1120 / CC1125(opens in a new tab)

Please note: SKY66100-11 is being discontinued and is not recommended for new designs.

The SKY66100-11 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device includes a Power Amplifier (PA) capable of more than +24 dBm of transmit output power (VCC = 3.6 V) at more than 50 percent PAE for the module (60 percent for the standalone PA). For current-sensitive applications, the PA can be bypassed to save battery current.
All functionality can be controlled by a three-wire interface. The FEM can be placed in a deep “sleep” mode, drawing less than 1 μA of current.
The receive chain consists of a low-loss Single-Pole, Triple-Throw (SP3T) switch, which provides an insertion loss of approximately 0.4 dB. Three separate VCC pins enable maximum RF isolation.
The SKY66100-11 is packaged in a 16-pin, 4 x 4 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Reference Design(s):

  • Texas Instruments: CC1120 / CC1125(opens in a new tab)
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66100-11
Product Name 169 to 170 MHz Transmit/Receive Front-end Module
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers
RF Amplifiers - SE2576L-R - 028217-SE2576L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers