Skyworks Solutions, Inc. 5 GHz Low Noise Amplifier SKY65404-31

Description
The SKY65404-31 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a firststage LNA in 802.11a Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65404-31 consumes only 10 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65404-31, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 5 GHz LNA. Scroll Down to View Related Products
Request a Quote Datasheet
Description
The SKY65404-31 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a firststage LNA in 802.11a Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65404-31 consumes only 10 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65404-31, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 5 GHz LNA. Scroll Down to View Related Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Low Noise Amplifier
SKY65404-31
5 GHz Low Noise Amplifier SKY65404-31
The SKY65404-31 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a firststage LNA in 802.11a Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65404-31 consumes only 10 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65404-31, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 5 GHz LNA. Scroll Down to View Related Products

The SKY65404-31 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, makes it ideal as a firststage LNA in 802.11a Wireless Local Area Network (WLAN) radios.
Operating with a single supply voltage, the SKY65404-31 consumes only 10 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65404-31, requiring only four external components, enables the industry’s smallest PCB area needed to implement a 5 GHz LNA.

Scroll Down to View Related Products

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65404-31
042644-SKY65404-31
RF Amplifiers - SKY65404-31 042644-SKY65404-31
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 042644-SKY65404-31 Packaging: Reel - TR Frequency: 4.9GHz to 5.9GHz Gain: 13dB Noise Figure: 1dB RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 6-QFN (1.5x1.5) Supply Voltage - Operating: 2.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 042644-SKY65404-31
Packaging: Reel - TR
Frequency: 4.9GHz to 5.9GHz
Gain: 13dB
Noise Figure: 1dB
RF Type: 802.11a/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-QFN (1.5x1.5)
Supply Voltage - Operating: 2.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - 863-1398-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1398-6-ND
RF Amplifiers 863-1398-6-ND
RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1398-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1398-2-ND
RF Amplifiers 863-1398-2-ND
RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1398-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1398-1-ND
RF Amplifiers 863-1398-1-ND
RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65404-31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65404-31
RF and Wireless - RF Amplifiers SKY65404-31
IC AMP 802.11A/N 4.9-5.9GHZ 6QFN

IC AMP 802.11A/N 4.9-5.9GHZ 6QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65404-31 042644-SKY65404-31 863-1398-6-ND SKY65404-31
Product Name 5 GHz Low Noise Amplifier RF Amplifiers - SKY65404-31 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 13 dB 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB 13 dB
Noise Figure 1.2 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKY13716-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 717 to 960 MHz
Package Type Surface Mount; MCM, 24-lead
View Details
2.4GHz High Power 802.11n WLAN Linear Power Amplifier - RFX240 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 30 dB
Maximum Gain 30 dB
View Details
3 suppliers
RF Amplifiers - AWL9581V2 - 862706-AWL9581V2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (2.5x2.5)
View Details
2 suppliers