Skyworks Solutions, Inc. 5 GHz, 802.11ac/n Low-Noise Amplifier SKY65981-11

Description
The SKY65981-11 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz, IEEE 802.11ac/n wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in IEEE 802.11ac/n Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65981-11 consumes only 12 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive. The tiny package footprint of the SKY65981-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a fully-matched 5 GHz LNA. Scroll Down to View Related Products
Request a Quote Datasheet
Description
The SKY65981-11 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz, IEEE 802.11ac/n wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in IEEE 802.11ac/n Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65981-11 consumes only 12 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive. The tiny package footprint of the SKY65981-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a fully-matched 5 GHz LNA. Scroll Down to View Related Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 802.11ac/n Low-Noise Amplifier - SKY65981-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 802.11ac/n Low-Noise Amplifier
SKY65981-11
5 GHz, 802.11ac/n Low-Noise Amplifier SKY65981-11
The SKY65981-11 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz, IEEE 802.11ac/n wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in IEEE 802.11ac/n Wireless Local Area Network (WLAN) radios. Operating with a single supply voltage, the SKY65981-11 consumes only 12 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive. The tiny package footprint of the SKY65981-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a fully-matched 5 GHz LNA. Scroll Down to View Related Products

The SKY65981-11 is an ultra Low-Noise Amplifier (LNA) intended for 5 GHz, IEEE 802.11ac/n wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in IEEE 802.11ac/n Wireless Local Area Network (WLAN) radios.
Operating with a single supply voltage, the SKY65981-11 consumes only 12 mA of current. The device includes a bypass mode for near field applications and to save power when the receiver is inactive.
The tiny package footprint of the SKY65981-11, requiring only four external components, enables the industry’s smallest PCB area needed to implement a fully-matched 5 GHz LNA.
Scroll Down to View Related Products

Supplier's Site
RF Amplifiers - 863-1957-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1957-2-ND
RF Amplifiers 863-1957-2-ND
RF Amplifier IC 802.11a/n/ac 5GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11a/n/ac 5GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1957-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1957-1-ND
RF Amplifiers 863-1957-1-ND
RF Amplifier IC 802.11a/n/ac 5GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11a/n/ac 5GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF Amplifiers - 863-1957-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1957-6-ND
RF Amplifiers 863-1957-6-ND
RF Amplifier IC 802.11a/n/ac 5GHz 6-QFN (1.5x1.5)

RF Amplifier IC 802.11a/n/ac 5GHz 6-QFN (1.5x1.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65981-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65981-11
RF and Wireless - RF Amplifiers SKY65981-11
IC RF AMP 802.11A/N/AC 5GHZ 6QFN

IC RF AMP 802.11A/N/AC 5GHZ 6QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65981-11 863-1957-2-ND SKY65981-11
Product Name 5 GHz, 802.11ac/n Low-Noise Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 5150 to 5850 MHz 5000 MHz 5000 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB
Noise Figure 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

832-862 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65369-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 832 to 862 MHz
Minimum Gain 42 dB
View Details
2 suppliers
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53746-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 81-lead
View Details
Sky5® Front End Module for LTE and NR - SKY58281-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details