GPS/GNSS Pre-Filter + LNA Front-End Module
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 794475-SKY65708-51
Packaging: Reel package
Package: 6-SMD Module
Operating Supply Voltage: 1.8 V ~ 3.6 V
Gain: 14.4dB
Noise Figure: 1.75dB
RF Type: GPS
Part Status: Obsolete(EOL)
Family Name: SKY65708
Categories: RF/IF and RFID
Manufacturer Package: 6-MCM (1.7x2.3)
Alternative Parts (Cross-Reference): SKY65709-51;
Introduction Date: July 30, 2013
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RF Amplifier IC GPS 6-MCM (1.7x2.3)
IC RF AMP GPS 6MCM
| Skyworks Solutions, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY65708-51 | 794475-SKY65708-51 | 863-1591-2-ND | SKY65708-51 |
| Product Name | Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter | RF Amplifiers - SKY65708-51 | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Frequency Range | 1565 to 1606 MHz | |||
| Minimum Gain | 14.4 dB | 14.4 dB | 14.4 dB | ? to 14.4 dB |
| Maximum Gain | 14.4 dB | 14.4 dB | 14.4 dB | 14.4 dB |