Skyworks Solutions, Inc. 900 to 930 MHz High-Power RF Front-End Module SKY65362-11

Description
Please note: SKY65362-11 is being discontinued and is not recommended for new designs. The SKY65362-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 900 to 930 MHz frequency range. The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω power amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.3 V CMOS levels. The RF blocks operate over a wide supply voltage range from 3.00 to 5.25 V that allows the SKY65362-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY65362-11 is packaged in a 36-pin, 6 x 6 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet
Description
Please note: SKY65362-11 is being discontinued and is not recommended for new designs. The SKY65362-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 900 to 930 MHz frequency range. The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω power amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.3 V CMOS levels. The RF blocks operate over a wide supply voltage range from 3.00 to 5.25 V that allows the SKY65362-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY65362-11 is packaged in a 36-pin, 6 x 6 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 to 930 MHz High-Power RF Front-End Module - SKY65362-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
900 to 930 MHz High-Power RF Front-End Module
SKY65362-11
900 to 930 MHz High-Power RF Front-End Module SKY65362-11
Please note: SKY65362-11 is being discontinued and is not recommended for new designs. The SKY65362-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 900 to 930 MHz frequency range. The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω power amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.3 V CMOS levels. The RF blocks operate over a wide supply voltage range from 3.00 to 5.25 V that allows the SKY65362-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY65362-11 is packaged in a 36-pin, 6 x 6 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY65362-11 is being discontinued and is not recommended for new designs.

The SKY65362-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band applications operating in the 900 to 930 MHz frequency range.
The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω power amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.3 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 3.00 to 5.25 V that allows the SKY65362-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY65362-11 is packaged in a 36-pin, 6 x 6 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236212-SKY65362-11
RF/IF and RFID - RF Amplifiers 1236212-SKY65362-11
Win Source Part Number: 1236212-SKY65362-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Test Frequency: 930MHz Frequency: 900MHz ~ 930MHz Gain: 16dB Noise Figure: 2.5dB Current - Supply: 230mA ~ 515mA RF Type: ISM Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-SMD Module Supplier Device Package: 36-MCM (6x6) ECCN: 5A991G Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1793-6,863-1793- 2,863-1793-1 Base Product Number: SKY65362

Win Source Part Number: 1236212-SKY65362-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Test Frequency: 930MHz
Frequency: 900MHz ~ 930MHz
Gain: 16dB
Noise Figure: 2.5dB
Current - Supply: 230mA ~ 515mA
RF Type: ISM
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-SMD Module
Supplier Device Package: 36-MCM (6x6)
ECCN: 5A991G
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1793-6,863-1793-2,863-1793-1
Base Product Number: SKY65362

Buy Now Datasheet
RF Amplifiers - 863-1793-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1793-2-ND
RF Amplifiers 863-1793-2-ND
RF Amplifier IC ISM 900MHz ~ 930MHz 36-MCM (6x6)

RF Amplifier IC ISM 900MHz ~ 930MHz 36-MCM (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65362-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65362-11
RF and Wireless - RF Amplifiers SKY65362-11
IC AMP ISM 900MHZ-930MHZ 36MCM

IC AMP ISM 900MHZ-930MHZ 36MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65362-11 1236212-SKY65362-11 863-1793-2-ND SKY65362-11
Product Name 900 to 930 MHz High-Power RF Front-End Module RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 36-pin Surface Mount; 36-SMD Module Surface Mount; Connectorized; 36-SMD Module
Operating Voltage 5.25 volts 5.25 volts
Applications RF Microwave ISM
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 31 dB
View Details
3 suppliers
869-960 MHz Low-Noise Linear Power Amplifier Driver - SKY65173-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 869 to 960 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65371-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 39 dB
View Details
3 suppliers
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details