Skyworks Solutions, Inc. RF Amplifiers SE2622L-R

Description
802.11GN PA IN 3X3QFN
Request a Quote Datasheet
Description
802.11GN PA IN 3X3QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-SE2622L-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SE2622L-RTR-ND
RF Amplifiers 863-SE2622L-RTR-ND
802.11GN PA IN 3X3QFN

802.11GN PA IN 3X3QFN

Buy Now Datasheet
RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE2622L-R
RF & MW Power Amplifier SE2622L-R
The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off control. The SE2622L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power.

The SE2622L includes a digital enable control for device on/off control.

The SE2622L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Supplier's Site
RF and Wireless - RF Amplifiers - SE2622L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2622L-R
RF and Wireless - RF Amplifiers SE2622L-R
802.11GN PA IN 3X3QFN

802.11GN PA IN 3X3QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-SE2622L-RTR-ND SE2622L-R SE2622L-R
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 34 dB ? to 34 dB
Maximum Gain 34 dB 31 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details
A-3567UC, 30 GHz - 67 GHz LO Driver Amplifier - A-3567UC - Marki Microwave LLC
Specs
Frequency Range 30000 to 67000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details