Skyworks Solutions, Inc. 880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65371-11

Description
Please note: SKY65371-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67303-11 The SKY65371-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65371-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote Datasheet
Description
Please note: SKY65371-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67303-11 The SKY65371-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65371-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65371-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65371-11
880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65371-11
Please note: SKY65371-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67303-11 The SKY65371-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65371-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Please note: SKY65371-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67303-11

The SKY65371-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY65371-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236190-SKY65371-11
RF/IF and RFID - RF Amplifiers 1236190-SKY65371-11
Win Source Part Number: 1236190-SKY65371-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 880MHz ~ 915MHz Gain: 39dB Noise Figure: 0.8dB Current - Supply: 380mA P1dB: 16dBm RF Type: GSM, LTE, WCDMA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (8x8) ECCN: OBSOLETE Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1236190-SKY65371-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Test Frequency: 900MHz
Frequency: 880MHz ~ 915MHz
Gain: 39dB
Noise Figure: 0.8dB
Current - Supply: 380mA
P1dB: 16dBm
RF Type: GSM, LTE, WCDMA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (8x8)
ECCN: OBSOLETE
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
SKY65371-11
RF and Wireless - RF Amplifiers SKY65371-11
IC AMP GSM 880MHZ-915MHZ 16MCM

IC AMP GSM 880MHZ-915MHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65371-11 1236190-SKY65371-11 SKY65371-11
Product Name 880-915 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 880 to 915 MHz 880 to 915 MHz 880 to 915 MHz
Minimum Gain 39 dB 39 dB ? to 39 dB
Maximum Gain 39 dB 39 dB 39 dB
Output Intercept Point (IP3) 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
RF Amplifiers - AWT6283RM49P8 - 227961-AWT6283RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 37.5 dB
View Details
3 suppliers
RF Amplifiers - AWL9271P8 - 912298-AWL9271P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details