Skyworks Solutions, Inc. 2.4 GHz Transmit/Receive Front-end Module SKY65337-11

Description
Please note: SKY65337-11 is being discontinued and is not recommended for new designs. Skyworks SKY65337 is a high-efficiency, front-end module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 8 x 8 millimeter multi-chip module (MCM) contains a 2400-2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The SKY65337 footprint is comparable to the SKY65336, with the LNA removed for applications which require lower cost. The Tx path delivers +20.1 dBm of high efficiency output power, while balanced input and outputs ports have been provided to connect to Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers. About the EM250 & EM260 The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost. The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface. The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry. For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).
Request a Quote
Description
Please note: SKY65337-11 is being discontinued and is not recommended for new designs. Skyworks SKY65337 is a high-efficiency, front-end module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 8 x 8 millimeter multi-chip module (MCM) contains a 2400-2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The SKY65337 footprint is comparable to the SKY65336, with the LNA removed for applications which require lower cost. The Tx path delivers +20.1 dBm of high efficiency output power, while balanced input and outputs ports have been provided to connect to Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers. About the EM250 & EM260 The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost. The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface. The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry. For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Transmit/Receive Front-end Module
SKY65337-11
2.4 GHz Transmit/Receive Front-end Module SKY65337-11
Please note: SKY65337-11 is being discontinued and is not recommended for new designs. Skyworks SKY65337 is a high-efficiency, front-end module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 8 x 8 millimeter multi-chip module (MCM) contains a 2400-2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port. The SKY65337 footprint is comparable to the SKY65336, with the LNA removed for applications which require lower cost. The Tx path delivers +20.1 dBm of high efficiency output power, while balanced input and outputs ports have been provided to connect to Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers. About the EM250 & EM260 The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost. The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface. The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry. For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).

Please note: SKY65337-11 is being discontinued and is not recommended for new designs.

Skyworks SKY65337 is a high-efficiency, front-end module (FEM) for ZigBee and other 2.4 GHz ISM band applications. The small, 8 x 8 millimeter multi-chip module (MCM) contains a 2400-2500 MHz high-efficiency transmit path and a low-loss bidirectional path. The bidirectional path can be used to directly connect the antenna port to a directional RF port.
The SKY65337 footprint is comparable to the SKY65336, with the LNA removed for applications which require lower cost. The Tx path delivers +20.1 dBm of high efficiency output power, while balanced input and outputs ports have been provided to connect to Silicon Labs’ Ember EM250 and EM260 ZigBee™ transceivers.

About the EM250 & EM260
The Ember EM250 system-on-chip (SoC) along with the EmberZNet PRO networking stack is the industry's only true SoC platform supporting the ZigBee PRO Feature Set. The EM250 integrates an IEEE 802.15.4 radio, a 16-bit microprocessor, flash, random access memory (RAM) and peripherals delivering excellent performance at a low system cost.
The Ember EM260 is the industry's first ZigBee network co-processor that combines a 2.4 gigahertz (GHz) IEEE 802.15.4 compliant radio transceiver with a flash-based microprocessor running the EmberZNet PRO ZigBee stack. The EM260 delivers unparalleled flexibility allowing developers to easily add ZigBee networking to their preferred application microprocessor via a fast SPI/UART interface.
The EM250 and EM260 chips are tightly integrated with EmberZNet PRO - The Ember "ZigBee Golden Unit" platform - and are optimized for designs requiring long battery life, low external component count, and a reliable, proven, industry-standard networking solution. Innovative on-chip debugging combined with Ember InSight tools provide developers with the most advanced views into their application and network available in the industry.
For more information regarding the EM250 and EM260 please visit: www.silabs.com(opens in a new tab).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65337-11
Product Name 2.4 GHz Transmit/Receive Front-end Module
Output Power 10.5 to 20.1 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2000-3000 MHz Low-Noise Power Amplifier Driver - SKY65081-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 3000 MHz
Minimum Gain 14.3 dB
View Details
2 suppliers
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Sky5® Mid- and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details
Specs
Applications RF Microwave
View Details