Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SKY65040-360LF

Description
Win Source Part Number: 1236208-SKY65040-360 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.95GHz Frequency: 1.5GHz ~ 2.4GHz Gain: 25dB Noise Figure: 0.65dB Current - Supply: 100mA P1dB: 16dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 5.5V Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1066-2,863-1066- 1,SKY65040360LF,863- 1066-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236208-SKY65040-360 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.95GHz Frequency: 1.5GHz ~ 2.4GHz Gain: 25dB Noise Figure: 0.65dB Current - Supply: 100mA P1dB: 16dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 5.5V Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1066-2,863-1066- 1,SKY65040360LF,863- 1066-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236208-SKY65040-360LF
RF/IF and RFID - RF Amplifiers 1236208-SKY65040-360LF
Win Source Part Number: 1236208-SKY65040-360 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.95GHz Frequency: 1.5GHz ~ 2.4GHz Gain: 25dB Noise Figure: 0.65dB Current - Supply: 100mA P1dB: 16dBm RF Type: CDMA, GSM, WCDMA Voltage - Supply: 5.5V Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1066-2,863-1066- 1,SKY65040360LF,863- 1066-6 Product Status: Obsolete

Win Source Part Number: 1236208-SKY65040-360LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 1.95GHz
Frequency: 1.5GHz ~ 2.4GHz
Gain: 25dB
Noise Figure: 0.65dB
Current - Supply: 100mA
P1dB: 16dBm
RF Type: CDMA, GSM, WCDMA
Voltage - Supply: 5.5V
Package / Case: 8-TFDFN Exposed Pad
Supplier Device Package: 8-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1066-2,863-1066-1,SKY65040360LF,863-1066-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1236208-SKY65040-360LF
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA0015TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier - SKY65452-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
5 suppliers