Skyworks Solutions, Inc. RF Amplifiers - SKY65015-92LF SKY65015-92LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895253-SKY65015-92LF Features: RF Amplifier IC Cellular, WLAN 0Hz ~ 6GHz SC-88 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SC-88 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1263-2, 863-1263-1, 863-1263-6, SKY6501592LF
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895253-SKY65015-92LF Features: RF Amplifier IC Cellular, WLAN 0Hz ~ 6GHz SC-88 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SC-88 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1263-2, 863-1263-1, 863-1263-6, SKY6501592LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY65015-92LF
895253-SKY65015-92LF
RF Amplifiers - SKY65015-92LF 895253-SKY65015-92LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895253-SKY65015-92LF Features: RF Amplifier IC Cellular, WLAN 0Hz ~ 6GHz SC-88 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SC-88 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1263-2, 863-1263-1, 863-1263-6, SKY6501592LF

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895253-SKY65015-92LF
Features: RF Amplifier IC Cellular, WLAN 0Hz ~ 6GHz SC-88
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SC-88
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 863-1263-2, 863-1263-1, 863-1263-6, SKY6501592LF

Buy Now Datasheet
RF Amplifiers - 863-1263-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1263-2-ND
RF Amplifiers 863-1263-2-ND
RF Amplifier IC Cellular, WLAN 0Hz ~ 6GHz SC-88

RF Amplifier IC Cellular, WLAN 0Hz ~ 6GHz SC-88

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65015-92LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65015-92LF
RF and Wireless - RF Amplifiers SKY65015-92LF
IC RF AMP CELLULAR 0HZ-6GHZ SC88

IC RF AMP CELLULAR 0HZ-6GHZ SC88

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 895253-SKY65015-92LF 863-1263-2-ND SKY65015-92LF
Product Name RF Amplifiers - SKY65015-92LF RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, WLAN
Package Type Surface Mount; SC-88 Surface Mount; 6-TSSOP, SC-88, SOT-363
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 18 dB ? to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
RF Amplifiers - RF2336TR7 - 983368-RF2336TR7 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 16.5 dB
View Details
RF & MW Power Amplifier - SE5019T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
2 suppliers