Qorvo RF Amplifiers - RF2336TR7 RF2336TR7

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983368-RF2336TR7 Packaging: Tape & Reel (TR) Test Frequency: 2 GHz Gain: 16.5 dB Noise Figure: 3.8 dB Number of Pins: 5 Categories: RF Amplifiers Operating Supply Current: 48 mA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 35 mA
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983368-RF2336TR7 Packaging: Tape & Reel (TR) Test Frequency: 2 GHz Gain: 16.5 dB Noise Figure: 3.8 dB Number of Pins: 5 Categories: RF Amplifiers Operating Supply Current: 48 mA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 35 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF2336TR7 - 983368-RF2336TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF2336TR7
983368-RF2336TR7
RF Amplifiers - RF2336TR7 983368-RF2336TR7
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983368-RF2336TR7 Packaging: Tape & Reel (TR) Test Frequency: 2 GHz Gain: 16.5 dB Noise Figure: 3.8 dB Number of Pins: 5 Categories: RF Amplifiers Operating Supply Current: 48 mA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 35 mA

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983368-RF2336TR7
Packaging: Tape & Reel (TR)
Test Frequency: 2 GHz
Gain: 16.5 dB
Noise Figure: 3.8 dB
Number of Pins: 5
Categories: RF Amplifiers
Operating Supply Current: 48 mA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Nominal Supply Current: 35 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 983368-RF2336TR7
Product Name RF Amplifiers - RF2336TR7
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA8801TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details