Skyworks Solutions, Inc. 0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package SKY19247-686LF

Description
Please note: SKY19247-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF The SKY19247-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) controller. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19247-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.
Request a Quote
Description
Please note: SKY19247-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF The SKY19247-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) controller. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19247-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package - SKY19247-686LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package
SKY19247-686LF
0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package SKY19247-686LF
Please note: SKY19247-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF The SKY19247-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) controller. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19247-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.

Please note: SKY19247-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF

The SKY19247-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) controller.
No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path.
The SKY19247-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY19247-686LF
Product Name 0.1 to 2.7 GHz SP3T High-Power Antenna Tuning Switch in a QFN Package
Package Type Surface Mount; QFN, 10L
Unlock Full Specs
to access all available technical data

Similar Products

0.9-4.0 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12210-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 25 to 50 dB
View Details
3 suppliers
RF Switches - 863-1010-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers
0.7 to 3.8 GHz SP4T High-Power Switch - SKY13597-684LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 700 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
3 suppliers
SP3T Switch for 802.11b, g and Bluetooth® Applications - SKY13251-349LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range ? to 3000 MHz
Isolation 15 to 29 dB
View Details
3 suppliers