Skyworks Solutions, Inc. RF Switches AS218-321LF

Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1010-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1010-2-ND
RF Switches 863-1010-2-ND
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - AS218-321LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
AS218-321LF
RF and Microwave Switch AS218-321LF
pHEMT GaAs IC High-Power Transfer Switch 0.1–6 GHz

pHEMT GaAs IC High-Power Transfer Switch 0.1–6 GHz

Supplier's Site Datasheet
RF Switches - AS218-321LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS218-321LF
RF Switches AS218-321LF
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 863-1010-2-ND AS218-321LF AS218-321LF
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 1.4 dB 1.2 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details