Skyworks Solutions, Inc. SP3T Switch for 802.11b, g and Bluetooth® Applications SKY13251-349LF

Description
The SKY13251-349 is a PHEMT GaAs IC SP3T switch in a 2 x 2 mm QFN-8E package. The high isolation, low loss, small size and low-cost features make this switch ideal for isolating Bluetooth® signals in 802.11b, g circuits and designs that require combining TDMA, GSM, EDGE, CDMA, WCDMA with other short-range wireless applications. This switch is also available in a lead (Pb)- free package that is fully compliant with current RoHS requirements. The SKY12351-349 employs an asymmetrical design for improved performance as a transmit-receive switch. The path between the RF common (RFC) and RF1 is optimized for low loss transmit use, while the remaining two paths, RFC to RF2 and RFC to RF3, are optimized to produce higher isolation in receiver signal paths.
Request a Quote Datasheet
Description
The SKY13251-349 is a PHEMT GaAs IC SP3T switch in a 2 x 2 mm QFN-8E package. The high isolation, low loss, small size and low-cost features make this switch ideal for isolating Bluetooth® signals in 802.11b, g circuits and designs that require combining TDMA, GSM, EDGE, CDMA, WCDMA with other short-range wireless applications. This switch is also available in a lead (Pb)- free package that is fully compliant with current RoHS requirements. The SKY12351-349 employs an asymmetrical design for improved performance as a transmit-receive switch. The path between the RF common (RFC) and RF1 is optimized for low loss transmit use, while the remaining two paths, RFC to RF2 and RFC to RF3, are optimized to produce higher isolation in receiver signal paths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP3T Switch for 802.11b, g and Bluetooth® Applications - SKY13251-349LF - Skyworks Solutions, Inc.
Irvine, CA, United States
SP3T Switch for 802.11b, g and Bluetooth® Applications
SKY13251-349LF
SP3T Switch for 802.11b, g and Bluetooth® Applications SKY13251-349LF
The SKY13251-349 is a PHEMT GaAs IC SP3T switch in a 2 x 2 mm QFN-8E package. The high isolation, low loss, small size and low-cost features make this switch ideal for isolating Bluetooth® signals in 802.11b, g circuits and designs that require combining TDMA, GSM, EDGE, CDMA, WCDMA with other short-range wireless applications. This switch is also available in a lead (Pb)- free package that is fully compliant with current RoHS requirements. The SKY12351-349 employs an asymmetrical design for improved performance as a transmit-receive switch. The path between the RF common (RFC) and RF1 is optimized for low loss transmit use, while the remaining two paths, RFC to RF2 and RFC to RF3, are optimized to produce higher isolation in receiver signal paths.

The SKY13251-349 is a PHEMT GaAs IC SP3T switch in a 2 x 2 mm QFN-8E package. The high isolation, low loss, small size and low-cost features make this switch ideal for isolating Bluetooth® signals in 802.11b, g circuits and designs that require combining TDMA, GSM, EDGE, CDMA, WCDMA with other short-range wireless applications. This switch is also available in a lead (Pb)- free package that is fully compliant with current RoHS requirements.
The SKY12351-349 employs an asymmetrical design for improved performance as a transmit-receive switch. The path between the RF common (RFC) and RF1 is optimized for low loss transmit use, while the remaining two paths, RFC to RF2 and RFC to RF3, are optimized to produce higher isolation in receiver signal paths.

Supplier's Site
RF Switches - 863-1259-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1259-1-ND
RF Switches 863-1259-1-ND
RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3GHz 50Ohm 8-QFN (2x2)

RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1259-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1259-2-ND
RF Switches 863-1259-2-ND
RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3GHz 50Ohm 8-QFN (2x2)

RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1259-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1259-6-ND
RF Switches 863-1259-6-ND
RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3GHz 50Ohm 8-QFN (2x2)

RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13251-349LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13251-349LF
RF Switches SKY13251-349LF
RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3 GHz 50Ohm 8-QFN (2x2)

RF Switch IC 802.11b, g, Bluetooth, WLAN SP3T 3 GHz 50Ohm 8-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13251-349LF 863-1259-1-ND SKY13251-349LF
Product Name SP3T Switch for 802.11b, g and Bluetooth® Applications RF Switches RF Switches
Package Type Surface Mount; QFN, 8L Surface Mount; 8-VFDFN Exposed Pad Surface Mount
Frequency Range ? to 3000 MHz 200 to 3000 MHz 200 to 3000 MHz
Isolation 15 to 29 dB 27 dB 27 dB
Type SP3T (R) SP3T
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz SPDT Switch - SKY13581-676LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers
Si83408ADA-IF Isolated Smart Switch - Si83408ADA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
4 suppliers