Skyworks Solutions, Inc. MB/HB Diversity Receive LNA Module SKY13750-11

Description
Untra Mid-to High-band Diversity LNA Module Bands 1/4, 2(25), 3, 7, 30, 39, 40, 41
Request a Quote
Description
Untra Mid-to High-band Diversity LNA Module Bands 1/4, 2(25), 3, 7, 30, 39, 40, 41
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MB/HB Diversity Receive LNA Module - SKY13750-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
MB/HB Diversity Receive LNA Module
SKY13750-11
MB/HB Diversity Receive LNA Module SKY13750-11
Untra Mid-to High-band Diversity LNA Module Bands 1/4, 2(25), 3, 7, 30, 39, 40, 41

Untra Mid-to High-band Diversity LNA Module Bands 1/4, 2(25), 3, 7, 30, 39, 40, 41

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY13750-11
Product Name MB/HB Diversity Receive LNA Module
Frequency Range 1805 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
5 GHz Power Amplifier with Power Detector - SE2537L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details