Skyworks Solutions, Inc. 3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility SKY13594-666LF

Description
The SKY13594-666LF is a three-pole, four-throw (3P4T) switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13594-666LF maintains low insertion and high isolation, which makes it an ideal choice for LTE applications. Depending on the truth table settings, the following switched outputs are possible: RF1 port can be connected to the RF5 port. RF2 port can be connected to the RF7 port. RF3 port can be connected to the RF4, RF5, RF6, or RF7 port. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY13594-666LF is packaged in a small 1.9 x 1.1 mm 12-lead surface-mount package that meets requirements for board-level assembly.
Request a Quote
Description
The SKY13594-666LF is a three-pole, four-throw (3P4T) switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13594-666LF maintains low insertion and high isolation, which makes it an ideal choice for LTE applications. Depending on the truth table settings, the following switched outputs are possible: RF1 port can be connected to the RF5 port. RF2 port can be connected to the RF7 port. RF3 port can be connected to the RF4, RF5, RF6, or RF7 port. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY13594-666LF is packaged in a small 1.9 x 1.1 mm 12-lead surface-mount package that meets requirements for board-level assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility - SKY13594-666LF - Skyworks Solutions, Inc.
Irvine, CA, United States
3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility
SKY13594-666LF
3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility SKY13594-666LF
The SKY13594-666LF is a three-pole, four-throw (3P4T) switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13594-666LF maintains low insertion and high isolation, which makes it an ideal choice for LTE applications. Depending on the truth table settings, the following switched outputs are possible: RF1 port can be connected to the RF5 port. RF2 port can be connected to the RF7 port. RF3 port can be connected to the RF4, RF5, RF6, or RF7 port. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY13594-666LF is packaged in a small 1.9 x 1.1 mm 12-lead surface-mount package that meets requirements for board-level assembly.

The SKY13594-666LF is a three-pole, four-throw (3P4T) switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKY13594-666LF maintains low insertion and high isolation, which makes it an ideal choice for LTE applications. Depending on the truth table settings, the following switched outputs are possible:

  • RF1 port can be connected to the RF5 port.
  • RF2 port can be connected to the RF7 port.
  • RF3 port can be connected to the RF4, RF5, RF6, or RF7 port.
    No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path.
    The SKY13594-666LF is packaged in a small 1.9 x 1.1 mm 12-lead surface-mount package that meets requirements for board-level assembly.
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY13594-666LF
Product Name 3P4T Transmit/Receive LTE Switch with MIPI RFFE Compatibility
Package Type Surface Mount; QFN, 12L
Unlock Full Specs
to access all available technical data

Similar Products

Si83406BDA-IF Isolated Smart Switch - Si83406BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 2
View Details
RF and Microwave Switch - SKY18108 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8000 dB
View Details
2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz - AS214-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 100 to 3000 MHz
Isolation 25 to 30 dB
View Details
5 suppliers