Skyworks Solutions, Inc. PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz AS214-92LF

Description
Please note: AS214-92LF is still available. However, for new designs the suggested replacement is AS179-92LF with pin-to-pin compatibility. The AS214-92LF is a medium-power IC FET SPDT switch in a low-cost miniature SC-70 6-lead plastic package. The AS214-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet
Description
Please note: AS214-92LF is still available. However, for new designs the suggested replacement is AS179-92LF with pin-to-pin compatibility. The AS214-92LF is a medium-power IC FET SPDT switch in a low-cost miniature SC-70 6-lead plastic package. The AS214-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz - AS214-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz
AS214-92LF
PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz AS214-92LF
Please note: AS214-92LF is still available. However, for new designs the suggested replacement is AS179-92LF with pin-to-pin compatibility. The AS214-92LF is a medium-power IC FET SPDT switch in a low-cost miniature SC-70 6-lead plastic package. The AS214-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

Please note: AS214-92LF is still available. However, for new designs the suggested replacement is AS179-92LF with pin-to-pin compatibility.
The AS214-92LF is a medium-power IC FET SPDT switch in a low-cost miniature SC-70 6-lead plastic package. The AS214-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

Supplier's Site
RF and Microwave Switch - AS214-92LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
AS214-92LF
RF and Microwave Switch AS214-92LF
pHEMT GaAs IC SPDT Switch 0.1–3 GHz

pHEMT GaAs IC SPDT Switch 0.1–3 GHz

Supplier's Site
RF Switches - 863-1239-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1239-6-ND
RF Switches 863-1239-6-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1239-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1239-1-ND
RF Switches 863-1239-1-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1239-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1239-2-ND
RF Switches 863-1239-2-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
Ic, Switch, Rf, Spdt, 0.01-3.0Ghz; Frequency Min Skyworks Solutions - 76R0132 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch, Rf, Spdt, 0.01-3.0Ghz; Frequency Min Skyworks Solutions
76R0132
Ic, Switch, Rf, Spdt, 0.01-3.0Ghz; Frequency Min Skyworks Solutions 76R0132
IC, SWITCH, RF, SPDT, 0.01-3.0GHZ; Frequency Min:100MHz; Frequency Max:3GHz; RF IC Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IC, SWITCH, RF, SPDT, 0.01-3.0GHZ; Frequency Min:100MHz; Frequency Max:3GHz; RF IC Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Switches - AS214-92LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS214-92LF
RF Switches AS214-92LF
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number AS214-92LF AS214-92LF 863-1239-6-ND 76R0132 AS214-92LF
Product Name PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz RF and Microwave Switch RF Switches Ic, Switch, Rf, Spdt, 0.01-3.0Ghz; Frequency Min Skyworks Solutions RF Switches
Package Type Surface Mount; SC-70, 6L SC-70 Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 25 to 30 dB 26 dB 25 dB 25 dB
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Insertion Loss 0.4000 dB 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.0 to 6.0 GHz SPDT Switch - SKY13592-689LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 35 dB
View Details
4 suppliers
0.4 to 6.0 GHz DPDT Low Insertion Loss / High-Isolation Switch - SKY13699-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 400 to 6000 MHz
Isolation 38 dB
View Details
3 suppliers