Skyworks Solutions, Inc. Si83406BDA-IF Isolated Smart Switch Si83406BDA-IF

Description
The Si83406BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83406BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83406BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote
Description
The Si83406BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83406BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83406BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83406BDA-IF Isolated Smart Switch - Si83406BDA-IF - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83406BDA-IF Isolated Smart Switch
Si83406BDA-IF
Si83406BDA-IF Isolated Smart Switch Si83406BDA-IF
The Si83406BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83406BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83406BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

The Si83406BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83406BDA-IF is a 2 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83406BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83406BDA-IF
Product Name Si83406BDA-IF Isolated Smart Switch
Package Type Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 5.9 GHz DPDT Low Insertion Loss / High-Isolation Sky5® Switch - SKY5A1007 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 30 dB
View Details
5 suppliers
0.3 to 5.0 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12245-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 5000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
5 suppliers
0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder - SKY13392-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 4000 MHz
Isolation 46 to 60 dB
View Details
0.1-6.0 GHz DPDT Switch - SKY13355-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 15 to 31 dB
View Details
3 suppliers