Skyworks Solutions, Inc. 2.4 to 2.5 GHz SP3T Switch SKY13586-678LF

Description
The SKY13586-678LF is a single-pole, triple-throw (SP3T) antenna switch for 2.4 GHz Wi-Fi applications. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with two control voltages (V1 and V2). The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and modules that are suitable for Bluetooth® systems operating in the 2.4 to 2.5 GHz band. The SKY13586-678LF has integrated DC blocking capacitors, so external DC blocking capacitors are not required. The SKY13586-678LF is manufactured in a compact, 1.1 x 1.1 x 0.33 mm, 8-pin Micro Leadframe Package (MLP). A
Request a Quote Datasheet
Description
The SKY13586-678LF is a single-pole, triple-throw (SP3T) antenna switch for 2.4 GHz Wi-Fi applications. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with two control voltages (V1 and V2). The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and modules that are suitable for Bluetooth® systems operating in the 2.4 to 2.5 GHz band. The SKY13586-678LF has integrated DC blocking capacitors, so external DC blocking capacitors are not required. The SKY13586-678LF is manufactured in a compact, 1.1 x 1.1 x 0.33 mm, 8-pin Micro Leadframe Package (MLP). A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 to 2.5 GHz SP3T Switch
SKY13586-678LF
2.4 to 2.5 GHz SP3T Switch SKY13586-678LF
The SKY13586-678LF is a single-pole, triple-throw (SP3T) antenna switch for 2.4 GHz Wi-Fi applications. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with two control voltages (V1 and V2). The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and modules that are suitable for Bluetooth® systems operating in the 2.4 to 2.5 GHz band. The SKY13586-678LF has integrated DC blocking capacitors, so external DC blocking capacitors are not required. The SKY13586-678LF is manufactured in a compact, 1.1 x 1.1 x 0.33 mm, 8-pin Micro Leadframe Package (MLP). A

The SKY13586-678LF is a single-pole, triple-throw (SP3T) antenna switch for 2.4 GHz Wi-Fi applications. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with two control voltages (V1 and V2).
The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLAN and modules that are suitable for Bluetooth® systems operating in the 2.4 to 2.5 GHz band.
The SKY13586-678LF has integrated DC blocking capacitors, so external DC blocking capacitors are not required.
The SKY13586-678LF is manufactured in a compact, 1.1 x 1.1 x 0.33 mm, 8-pin Micro Leadframe Package (MLP). A

Supplier's Site
RF and Microwave Switch - SKY13586-678LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13586-678LF
RF and Microwave Switch SKY13586-678LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 863-1843-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1843-2-ND
RF Switches 863-1843-2-ND
RF Switch IC Bluetooth, WLAN SP3T 2.5GHz 50Ohm 8-MLP (1.1x1.1)

RF Switch IC Bluetooth, WLAN SP3T 2.5GHz 50Ohm 8-MLP (1.1x1.1)

Buy Now Datasheet
RF Switches - 863-1843-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1843-6-ND
RF Switches 863-1843-6-ND
RF Switch IC Bluetooth, WLAN SP3T 2.5GHz 50Ohm 8-MLP (1.1x1.1)

RF Switch IC Bluetooth, WLAN SP3T 2.5GHz 50Ohm 8-MLP (1.1x1.1)

Buy Now Datasheet
RF Switches - 863-1843-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1843-1-ND
RF Switches 863-1843-1-ND
RF Switch IC Bluetooth, WLAN SP3T 2.5GHz 50Ohm 8-MLP (1.1x1.1)

RF Switch IC Bluetooth, WLAN SP3T 2.5GHz 50Ohm 8-MLP (1.1x1.1)

Buy Now Datasheet
RF Switches - SKY13586-678LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13586-678LF
RF Switches SKY13586-678LF
RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 50Ohm 8-MLP (1.1x1.1)

RF Switch IC Bluetooth, WLAN SP3T 2.5 GHz 50Ohm 8-MLP (1.1x1.1)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13586-678LF SKY13586-678LF 863-1843-2-ND SKY13586-678LF
Product Name 2.4 to 2.5 GHz SP3T Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; MLPD, 8L MLP Surface Mount; 8-XFQFN Exposed Pad Surface Mount
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Isolation 35 dB 35 dB 35 dB 35 dB
Type SP3T (R) SP3T SP3T
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz DPDT Switch - SKY13438-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
RF and Microwave Switch - SKY18108 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 400 to 2700 MHz
Insertion Loss 0.8000 dB
View Details