Skyworks Solutions, Inc. pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz SKY13318-321LF

Description
Please note: SKY13318-321LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF Skyworks SKY13318-321LF is a broadband DPDT switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain high linearity at low control voltages.
Request a Quote Datasheet
Description
Please note: SKY13318-321LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF Skyworks SKY13318-321LF is a broadband DPDT switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain high linearity at low control voltages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz - SKY13318-321LF - Skyworks Solutions, Inc.
Irvine, CA, United States
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz
SKY13318-321LF
pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz SKY13318-321LF
Please note: SKY13318-321LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF Skyworks SKY13318-321LF is a broadband DPDT switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain high linearity at low control voltages.

Please note: SKY13318-321LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13355-374LF

Skyworks SKY13318-321LF is a broadband DPDT switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain high linearity at low control voltages.

Supplier's Site
RF Switches - 863-1175-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1175-2-ND
RF Switches 863-1175-2-ND
RF Switch IC 802.11b DPDT 6GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11b DPDT 6GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - SKY13318-321LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13318-321LF
RF Switches SKY13318-321LF
RF Switch IC 802.11b DPDT 6 GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11b DPDT 6 GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13318-321LF 863-1175-2-ND SKY13318-321LF
Product Name pHEMT GaAs IC High-Power 4-CTL DPDT Switch LF–6 GHz RF Switches RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz ? to 6000 MHz 6000 MHz
Isolation 15 to 22 dB 17 dB 17 dB
Type Double Pole Double Throw; DPDT (R) Double Pole Double Throw Double Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
0.6 to 6.0 GHz 4xSPST Shunt MIPI Antenna Tuning Switch in a QFN Package - SKY19256-701LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 600 to 6000 MHz
Type Single Pole Single Throw; 4xSPST Shunt
View Details
0.1 to 2.7 GHz SPST High-Power Antenna Tuning Switch - SKY19250-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 100 to 2700 MHz
Type Single Pole Single Throw; SPST
View Details
2 suppliers