Skyworks Solutions, Inc. 0.01 to 6.0 GHz Single Control SPDT Switch SKYA21024

Description
The SKYA21024 is a single-pole, double-throw (SPDT) switch intended for mode switching in pre-power amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKYA21024 maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKYA21024 is a single-pole, double-throw (SPDT) switch intended for mode switching in pre-power amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKYA21024 maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.01 to 6.0 GHz Single Control SPDT Switch
SKYA21024
0.01 to 6.0 GHz Single Control SPDT Switch SKYA21024
The SKYA21024 is a single-pole, double-throw (SPDT) switch intended for mode switching in pre-power amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKYA21024 maintains low insertion loss and high isolation for all switching paths. The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state. The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

The SKYA21024 is a single-pole, double-throw (SPDT) switch intended for mode switching in pre-power amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKYA21024 maintains low insertion loss and high isolation for all switching paths.
The high linearity performance and low insertion loss achieved by the switch make it an ideal choice for mode switching before the PA in cellular applications. Depending on the logic voltage applied to the control pin (VCTL), the RFC pin is connected to one of the two switched RF outputs, RF1 or RF2, using a low insertion loss path, while the path between the RFC pin and the other RF path is in a high isolation state.
The switch is manufactured in a compact, 1 x 1 mm, 6-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-SKYA21024CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

Buy Now Datasheet
RF Switches - 863-SKYA21024DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

Buy Now Datasheet
RF Switches - 863-SKYA21024TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

Buy Now Datasheet
RF and Microwave Switch - SKYA21024 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKYA21024
RF and Microwave Switch SKYA21024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - 1373246-SKYA21024 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1373246-SKYA21024
RF and Wireless - RF Switches 1373246-SKYA21024
Win Source Part Number: 1373246-SKYA21024 Category: RF and Wireless - RF Switches Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: 802.11a/b/g/n/ac, ISM, WLAN Package / Case: 6-XFQFN Supplier Device Package: 6-QFN (1x1) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.5V Circuit: SPDT Frequency Range: 10MHz ~ 6GHz Test Frequency: 6GHz Isolation: 15dB Insertion Loss: 0.7dB IIP3: 57dBm Impedance: 50Ohm

Win Source Part Number: 1373246-SKYA21024
Category: RF and Wireless - RF Switches
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Active
RF Type: 802.11a/b/g/n/ac, ISM, WLAN
Package / Case: 6-XFQFN
Supplier Device Package: 6-QFN (1x1)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.5V
Circuit: SPDT
Frequency Range: 10MHz ~ 6GHz
Test Frequency: 6GHz
Isolation: 15dB
Insertion Loss: 0.7dB
IIP3: 57dBm
Impedance: 50Ohm

Buy Now Datasheet
RF Switches - SKYA21024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21024
RF Switches SKYA21024
RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

RF Switch IC 802.11a/b/g/n/ac, ISM, WLAN SPDT 50Ohm 6-QFN (1x1)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches RF Switches
Product Number SKYA21024 863-SKYA21024CT-ND SKYA21024 1373246-SKYA21024 SKYA21024
Product Name 0.01 to 6.0 GHz Single Control SPDT Switch RF Switches RF and Microwave Switch RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-XFQFN QFN Surface Mount
Frequency Range 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz
Isolation 15 to 27 dB 15 dB 24 dB 15 dB 15 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw SPDT Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1-6.0 GHz DPDT Switch - SKY13381-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 14 to 31 dB
View Details
3 suppliers
RF Switches - 863-1008-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "16-SSOP (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3500 MHz
View Details
2 suppliers