SKY12231-11 -- ATTENUATORS
Skyworks Solutions, Inc.
Attenuators
SKY12231-11
Description
RF Attenuators
-
Quarktwin Technology Ltd.
Description
RF Attenuators
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
SKY12231-11 |
|
Product Name
|
Attenuators |
|
Attenuator Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Attenuator Type
Variable
Frequency
1.00E-3 to 0.4000 GHz
Insertion Loss
2.5 dB
View Details
Attenuator Type
Digital
Number of Bits
6
Frequency
0.0200 to 15 GHz
View Details
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details