5o.com Coaxial Attenuator 5o2015003N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o2015003N series is a 150W coaxial attenuator designed for DC-3GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors and maintains a maximum VSWR of 1.2 across all attenuation values. The product operates within a storage temperature range of -55℃ to +125℃ and has an overall dimension of 245.0 mm in length, 200.0 mm in width, and 65.0 mm in height, with a tolerance of ±2%. These attenuators require air-cooling for power levels over 50W and must not be connected in reverse. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The 5o2015003N series is a 150W coaxial attenuator designed for DC-3GHz applications in wireless communication, testing equipment, radar, and satellite systems. It features a 50Ω impedance with N male to female connectors and maintains a maximum VSWR of 1.2 across all attenuation values. The product operates within a storage temperature range of -55℃ to +125℃ and has an overall dimension of 245.0 mm in length, 200.0 mm in width, and 65.0 mm in height, with a tolerance of ±2%. These attenuators require air-cooling for power levels over 50W and must not be connected in reverse. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2015003N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2015003N
Coaxial Attenuator 5o2015003N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2015003N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details