Skyworks Solutions, Inc. 50OHM Attenuator SKY12228-12LF

Description
RF ATTENUATOR 18.5DB 50OHM 8SOIC Product overview: SKY12228-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12228-12LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ATTENUATOR 18.5DB 50OHM 8SOIC Product overview: SKY12228-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12228-12LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-SKY12228-12LF
50OHM Attenuator 852-SKY12228-12LF
RF ATTENUATOR 18.5DB 50OHM 8SOIC Product overview: SKY12228-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12228-12LF can be used for catalog matching and distributor lookup.

RF ATTENUATOR 18.5DB 50OHM 8SOIC Product overview: SKY12228-12LF from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SKY12228-12LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1228634-SKY12228-12LF
RF/IF and RFID - Attenuators 1228634-SKY12228-12LF
Win Source Part Number: 1228634-SKY12228-12L F Category: RF/IF and RFID>Attenuators Package: Tape & Reel Standard Package: 3,000 Impedance: 50 Ohms Power (Watts): 4W Frequency Range: 700 MHz ~ 1 GHz Attenuation Value: 18.5dB Package / Case: 8-SOIC (0.154", 3.90mm Width) ECCN: OBSOLETE Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1636-1,863-1636- 2,863-1636-6 Product Status: Obsolete

Win Source Part Number: 1228634-SKY12228-12LF
Category: RF/IF and RFID>Attenuators
Package: Tape & Reel
Standard Package: 3,000
Impedance: 50 Ohms
Power (Watts): 4W
Frequency Range: 700 MHz ~ 1 GHz
Attenuation Value: 18.5dB
Package / Case: 8-SOIC (0.154", 3.90mm Width)
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1636-1,863-1636-2,863-1636-6
Product Status: Obsolete

Buy Now
Attenuators - SKY12228-12LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12228-12LF
Attenuators SKY12228-12LF
RF Attenuators 18.5dB 700 MHz ~ 1 GHz 50 Ohms 4W 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 18.5dB 700 MHz ~ 1 GHz 50 Ohms 4W 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-SKY12228-12LF 1228634-SKY12228-12LF SKY12228-12LF
Product Name 50OHM Attenuator RF/IF and RFID - Attenuators Attenuators
Frequency 0.7000 to 1 GHz 0.7000 to 1 GHz 0.7000 to 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Jitter Attenuators - SI5342D-D07551-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details