Skyworks Solutions, Inc. Digital Isolator SI88341ED-ISR

Description
Quad Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to four digital channels. The dc-dc converter has user-adjustable frequencyfor minimizing emissions, a soft-start function for safety, a shut-down option and loop compensation. The device requires only minimal passive components and a miniature transformer The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a failsafe mode. All products are certified by UL, CSA, VDE, and CQC. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed isolators with integrated dc-dc converter Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI dc-dc converter peak efficiency of 83% with external power switch Up to 5 W isolated power with external power switch Options include dc-dc shutdown, frequency control, and soft start Standard Voltage Conversion Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay Highly-reliable: 100 year lifetime High electromagnetic immunity and ultra-low emissions RoHS-compliant packages SOIC-20 wide body, SOIC-24 wide body Isolation of up to 5000 Vrms High transient immunity of 100 kV/us (typical) AEC-Q100 qualification Wide temperature range -40 to 125 C Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical Electronics Isolated switch mode supplies Inverters Data acquisition Motor control PLCs, distributed control systems Hybrid electric and electric vehicles Traction inverters Battery management systems Vehicle communication busses
Request a Quote Datasheet
Description
Quad Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to four digital channels. The dc-dc converter has user-adjustable frequencyfor minimizing emissions, a soft-start function for safety, a shut-down option and loop compensation. The device requires only minimal passive components and a miniature transformer The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a failsafe mode. All products are certified by UL, CSA, VDE, and CQC. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed isolators with integrated dc-dc converter Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI dc-dc converter peak efficiency of 83% with external power switch Up to 5 W isolated power with external power switch Options include dc-dc shutdown, frequency control, and soft start Standard Voltage Conversion Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay Highly-reliable: 100 year lifetime High electromagnetic immunity and ultra-low emissions RoHS-compliant packages SOIC-20 wide body, SOIC-24 wide body Isolation of up to 5000 Vrms High transient immunity of 100 kV/us (typical) AEC-Q100 qualification Wide temperature range -40 to 125 C Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical Electronics Isolated switch mode supplies Inverters Data acquisition Motor control PLCs, distributed control systems Hybrid electric and electric vehicles Traction inverters Battery management systems Vehicle communication busses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI88341ED-ISR - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI88341ED-ISR
Digital Isolator SI88341ED-ISR
Quad Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to four digital channels. The dc-dc converter has user-adjustable frequencyfor minimizing emissions, a soft-start function for safety, a shut-down option and loop compensation. The device requires only minimal passive components and a miniature transformer The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a failsafe mode. All products are certified by UL, CSA, VDE, and CQC. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features High-speed isolators with integrated dc-dc converter Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI dc-dc converter peak efficiency of 83% with external power switch Up to 5 W isolated power with external power switch Options include dc-dc shutdown, frequency control, and soft start Standard Voltage Conversion Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay Highly-reliable: 100 year lifetime High electromagnetic immunity and ultra-low emissions RoHS-compliant packages SOIC-20 wide body, SOIC-24 wide body Isolation of up to 5000 Vrms High transient immunity of 100 kV/us (typical) AEC-Q100 qualification Wide temperature range -40 to 125 C Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation systems Medical Electronics Isolated switch mode supplies Inverters Data acquisition Motor control PLCs, distributed control systems Hybrid electric and electric vehicles Traction inverters Battery management systems Vehicle communication busses

Quad Digital Isolators with DC-DC Converter

The Si88xx integrates Skyworks’ proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to four digital channels. The dc-dc converter has user-adjustable frequencyfor minimizing emissions, a soft-start function for safety, a shut-down option and loop compensation. The device requires only minimal passive components and a miniature transformer

The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a failsafe mode. All products are certified by UL, CSA, VDE, and CQC.

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • High-speed isolators with integrated dc-dc converter
  • Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI
  • dc-dc converter peak efficiency of 83% with external power switch
  • Up to 5 W isolated power with external power switch
  • Options include dc-dc shutdown, frequency control, and soft start
  • Standard Voltage Conversion
  • Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay
  • Highly-reliable: 100 year lifetime
  • High electromagnetic immunity and ultra-low emissions
  • RoHS-compliant packages SOIC-20 wide body, SOIC-24 wide body
  • Isolation of up to 5000 Vrms
  • High transient immunity of 100 kV/us (typical)
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Industrial automation systems
  • Medical Electronics
  • Isolated switch mode supplies
  • Inverters
  • Data acquisition
  • Motor control
  • PLCs, distributed control systems
  • Hybrid electric and electric vehicles
  • Traction inverters
  • Battery management systems
  • Vehicle communication busses
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI88341ED-ISR
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
 - 74ABT126PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details