Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI32177-B-GM1R

Description
Win Source Part Number: 1260821-SI32177-B-GM 1R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32177 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1260821-SI32177-B-GM 1R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32177 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260821-SI32177-B-GM1R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260821-SI32177-B-GM1R
Integrated Circuits (ICs) - Interface - Telecom 1260821-SI32177-B-GM1R
Win Source Part Number: 1260821-SI32177-B-GM 1R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32177 Product Status: Not For New Designs

Win Source Part Number: 1260821-SI32177-B-GM1R
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Voltage - Supply: 3.3V
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32177
Product Status: Not For New Designs

Buy Now Datasheet
Interface Transceiver IC - 702-SI32177-B-GM1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32177-B-GM1R
Interface Transceiver IC 702-SI32177-B-GM1R
IC TELECOM INTERFACE 42QFN Product overview: SI32177-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32177-B-GM1R can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 42QFN Product overview: SI32177-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32177-B-GM1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32177-B-GM1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32177-B-GM1R
Integrated Circuits (ICs) - Interface - Telecom SI32177-B-GM1R
IC TELECOM INTERFACE 42QFN

IC TELECOM INTERFACE 42QFN

Supplier's Site
Telecom - SI32177-B-GM1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260821-SI32177-B-GM1R 702-SI32177-B-GM1R SI32177-B-GM1R SI32177-B-GM1R
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Codec Transceiver Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3215M-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers