The DSCA40/41 series consists of single-channel analog voltage-input signal conditioners that filter, isolate, amplify, and convert wide-bandwidth mV and voltage-level signals to standardized outputs of 0 to +10V, ±10V, 0-20mA, or 4-20mA. The modules feature five-pole filtering with an anti-aliasing pole on the field side, transformer-based isolation rated at 1500Vrms, and input protection against continuous 240VAC and ANSI/IEEE C37.90.1 transients. Output terminals include a dedicated loop supply for current models, with screw terminals in pluggable blocks for easy installation. Modules mount on DIN EN 50022 -35x7.5 or -35x15 rails, measure 2.95″ × 0.89″ × 4.13″, operate from 15-30VDC, and are rated for −40°C to +80°C. They comply with UL/cUL, CE, ATEX, RoHS III, and EN61000-6-4/6-2, offer 100dB CMR, 3kHz bandwidth, ±0.03% accuracy, and ±0.01% linearity, with adjustable zero and span within ±5%.
Each DSCA40/41 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded.
Special input circuits provide protection against accidental connection of powerline voltages up to 240VAC and against transient events as defined by ANSI/ IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration.
The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DSCA40/41-xx |
| Product Name | DSCA40/41 Analog Voltage Input Signal Conditioners, Wide Bandwidth |
| Data Acquisition | Input Module; Input/Output Module |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| Filter / Amplifier | Amplifier; Filter |
| Agency Approval | CE |