RDP Electrosense S7M 115/230V ac powered LVDT transducer amplifier. S7M

Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.
Request a Quote
Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S7M 115/230V ac powered LVDT transducer amplifier. - S7M - RDP Electrosense
Pottstown, PA, United States
S7M 115/230V ac powered LVDT transducer amplifier.
S7M
S7M 115/230V ac powered LVDT transducer amplifier. S7M
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers.
Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and have a good level of environmental protection and screening from electrical noise.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number S7M
Product Name S7M 115/230V ac powered LVDT transducer amplifier.
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). - E747V - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details