RDP Electrosense DR7DC DIN Rail Mounting Amplifier DR7DC

Description
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications.
Request a Quote
Description
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Pottstown, PA, United States
DR7DC DIN Rail Mounting Amplifier
DR7DC
DR7DC DIN Rail Mounting Amplifier DR7DC
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications.

The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices.
To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output.
A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number DR7DC
Product Name DR7DC DIN Rail Mounting Amplifier
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Modular 600 Multi-Channel Signal Conditioning System - M600 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200/10Hz
AC Voltage 94 to 253Vac, 80W
View Details
S7M 115/230V ac powered LVDT transducer amplifier. - S7M - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details