The NSI12R5 is a surface mount isolator series designed for high power and high isolation applications in wireless, radar, and laboratory test systems, operating from 790 to 6000 MHz. It features insertion loss as low as 0.3 dB, isolation up to 23 dB, and VSWR as low as 1.2. The unit supports forward power up to 50 W and reverse power up to 10 W, with an operating temperature range of -40 to +85 °C. The package measures Φ12.5×7 mm (Φ0.492×0.276 in).
kTB Solutions supplies broadband and high power surface mount isolators in a broad range from 410MHz to 15GHz. Our surface mount isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NSI12R5 |
| Product Name | Surface Mount Isolators |
| Component | Isolator |
| Frequency Range: | 790 to 6000 MHz |
| Isolation | 17 dB |