Skyworks Solutions, Inc. Sensors, Transducers - Current Sensors SI8519-C-IMR

Description
Win Source Part Number: 1235495-SI8519-C-IMR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 98mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 20A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235495-SI8519-C-IMR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 98mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 20A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1235495-SI8519-C-IMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1235495-SI8519-C-IMR
Sensors, Transducers - Current Sensors 1235495-SI8519-C-IMR
Win Source Part Number: 1235495-SI8519-C-IMR Category: Sensors, Transducers>Current Sensors Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Configurable (3-Modes) Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 98mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 20A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1235495-SI8519-C-IMR
Category: Sensors, Transducers>Current Sensors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 50kHz ~ 1MHz
Output: Configurable (3-Modes)
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 98mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 20A
Accuracy: ±5%
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 12-VFQFN
Supplier Device Package: 12-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1235495-SI8519-C-IMR
Product Name Sensors, Transducers - Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current transducer 100 A eff, small - 1-CTT100ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 100 amps
View Details
400 kHz, High Accuracy Current Sensor with Pin-Selectable Gains - ACS37002KMABTR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 50 amps
View Details
3 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers