Skyworks Solutions, Inc. Current Sensors SI8513-C-IM

Description
Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Request a Quote Datasheet
Description
Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 336-1726-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
336-1726-5-ND
Current Sensors 336-1726-5-ND
Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN

Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN

Buy Now Datasheet
Current Transducers - SI8513-C-IM - 933720-SI8513-C-IM - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8513-C-IM
933720-SI8513-C-IM
Current Transducers - SI8513-C-IM 933720-SI8513-C-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933720-SI8513-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933720-SI8513-C-IM
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Package: Tube
Package: 12-VFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 12-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 336-1726-5-ND 933720-SI8513-C-IM
Product Name Current Sensors Current Transducers - SI8513-C-IM
Mounting / Configuration 12-VFQFN
Electrical Output Configurable (3-Modes)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers