Skyworks Solutions, Inc. Sensors, Transducers - Current Sensors SI8502-C-IS

Description
Win Source Part Number: 1092972-SI8502-C-IS Category: Sensors, Transducers>Current Sensors Package: Tube Standard Package: 38 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MIC2027-2YM; MIC2077-1YM; TPS77533DR; TLC5926IDWR; CAV4109V-GT2; CAT4016W-T1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1722-5,SI8502CIS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1092972-SI8502-C-IS Category: Sensors, Transducers>Current Sensors Package: Tube Standard Package: 38 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MIC2027-2YM; MIC2077-1YM; TPS77533DR; TLC5926IDWR; CAV4109V-GT2; CAT4016W-T1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1722-5,SI8502CIS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1092972-SI8502-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1092972-SI8502-C-IS
Sensors, Transducers - Current Sensors 1092972-SI8502-C-IS
Win Source Part Number: 1092972-SI8502-C-IS Category: Sensors, Transducers>Current Sensors Package: Tube Standard Package: 38 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 196mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 10A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MIC2027-2YM; MIC2077-1YM; TPS77533DR; TLC5926IDWR; CAV4109V-GT2; CAT4016W-T1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1722-5,SI8502CIS Product Status: Obsolete

Win Source Part Number: 1092972-SI8502-C-IS
Category: Sensors, Transducers>Current Sensors
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Frequency: 50kHz ~ 1MHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 196mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 10A
Accuracy: ±5%
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MIC2027-2YM; MIC2077-1YM; TPS77533DR; TLC5926IDWR; CAV4109V-GT2; CAT4016W-T1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-1722-5,SI8502CIS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1092972-SI8502-C-IS
Product Name Sensors, Transducers - Current Sensors
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548334-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers